Vishay Intertechnology, Inc. Metal Film Resistors - RN50C88R7FB14

Description
Metal Film Resistors - Through Hole 1/20watt 88.7ohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/20watt 88.7ohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN50C88R7FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN50C88R7FB14
Metal Film Resistors - RN50C88R7FB14
Metal Film Resistors - Through Hole 1/20watt 88.7ohms 1% 50ppm

Metal Film Resistors - Through Hole 1/20watt 88.7ohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN50C88R7FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C88R7FB14-ND
Through Hole Resistors RN50C88R7FB14-ND
88.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

88.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,88.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6627 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,88.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6627
Resistor,metal Film,88.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6627
Resistor,Metal Film,88.7Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,88.7Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C88R7FB14 RN50C88R7FB14-ND 54C6627
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,88.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details