Vishay Intertechnology, Inc. RES 88.7K OHM 1/20W .1% AXIAL RN50C8872BBSL

Description
RES 88.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/20W .1% AXIAL - RN50C8872BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/20W .1% AXIAL
RN50C8872BBSL
RES 88.7K OHM 1/20W .1% AXIAL RN50C8872BBSL
RES 88.7Kohm 1/20W .1% AXIAL

RES 88.7Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8872BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8872BBSL-ND
Through Hole Resistors RN50C8872BBSL-ND
88.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

88.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8872BBSL RN50C8872BBSL-ND
Product Name RES 88.7K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details