Vishay Intertechnology, Inc. RES 8.87K OHM 1/20W 1% AXIAL RN50C8871FBSL

Description
RES 8.87Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.87Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/20W 1% AXIAL - RN50C8871FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/20W 1% AXIAL
RN50C8871FBSL
RES 8.87K OHM 1/20W 1% AXIAL RN50C8871FBSL
RES 8.87Kohm 1/20W 1% AXIAL

RES 8.87Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8871FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8871FBSL-ND
Through Hole Resistors RN50C8871FBSL-ND
8.87 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.87 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8871FBSL RN50C8871FBSL-ND
Product Name RES 8.87K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details