Vishay Intertechnology, Inc. RES 887 OHM 1/20W 1% AXIAL RN50C8870FR36

Description
RES 887ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/20W 1% AXIAL - RN50C8870FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/20W 1% AXIAL
RN50C8870FR36
RES 887 OHM 1/20W 1% AXIAL RN50C8870FR36
RES 887ohm 1/20W 1% AXIAL

RES 887ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8870FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8870FR36-ND
Through Hole Resistors RN50C8870FR36-ND
887 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,887Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6634 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,887Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6634
Resistor,metal Film,887Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6634
Resistor,Metal Film,887Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,887Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C8870FR36 RN50C8870FR36-ND 54C6634
Product Name RES 887 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,887Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details