Vishay Intertechnology, Inc. RES 887 OHM 1/20W .1% AXIAL RN50C8870BBSL

Description
RES 887ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/20W .1% AXIAL - RN50C8870BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/20W .1% AXIAL
RN50C8870BBSL
RES 887 OHM 1/20W .1% AXIAL RN50C8870BBSL
RES 887ohm 1/20W .1% AXIAL

RES 887ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8870BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8870BBSL-ND
Through Hole Resistors RN50C8870BBSL-ND
887 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

887 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8870BBSL RN50C8870BBSL-ND
Product Name RES 887 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details