Vishay Intertechnology, Inc. RES 86.6 OHM 1/20W 1% AXIAL RN50C86R6FRSL

Description
RES 86.6ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 86.6ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1/20W 1% AXIAL - RN50C86R6FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/20W 1% AXIAL
RN50C86R6FRSL
RES 86.6 OHM 1/20W 1% AXIAL RN50C86R6FRSL
RES 86.6ohm 1/20W 1% AXIAL

RES 86.6ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C86R6FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C86R6FRSL-ND
Through Hole Resistors RN50C86R6FRSL-ND
86.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

86.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C86R6FRSL RN50C86R6FRSL-ND
Product Name RES 86.6 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details