Vishay Intertechnology, Inc. RES 86.6K OHM 1/20W 1% AXIAL RN50C8662FBSL

Description
RES 86.6Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/20W 1% AXIAL - RN50C8662FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/20W 1% AXIAL
RN50C8662FBSL
RES 86.6K OHM 1/20W 1% AXIAL RN50C8662FBSL
RES 86.6Kohm 1/20W 1% AXIAL

RES 86.6Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8662FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8662FBSL-ND
Through Hole Resistors RN50C8662FBSL-ND
86.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

86.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8662FBSL RN50C8662FBSL-ND
Product Name RES 86.6K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers