Vishay Intertechnology, Inc. RES 86.6K OHM 1/20W .1% AXIAL RN50C8662BRSL

Description
RES 86.6Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/20W .1% AXIAL - RN50C8662BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/20W .1% AXIAL
RN50C8662BRSL
RES 86.6K OHM 1/20W .1% AXIAL RN50C8662BRSL
RES 86.6Kohm 1/20W .1% AXIAL

RES 86.6Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8662BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8662BRSL-ND
Through Hole Resistors RN50C8662BRSL-ND
86.6 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

86.6 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8662BRSL RN50C8662BRSL-ND
Product Name RES 86.6K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers