Vishay Intertechnology, Inc. RES 8.66K OHM 1/20W 1% AXIAL RN50C8661FRSL

Description
RES 8.66Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/20W 1% AXIAL - RN50C8661FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/20W 1% AXIAL
RN50C8661FRSL
RES 8.66K OHM 1/20W 1% AXIAL RN50C8661FRSL
RES 8.66Kohm 1/20W 1% AXIAL

RES 8.66Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8661FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8661FRSL-ND
Through Hole Resistors RN50C8661FRSL-ND
8.66 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8661FRSL RN50C8661FRSL-ND
Product Name RES 8.66K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details