Vishay Intertechnology, Inc. RES 8.66K OHM 1/20W .1% AXIAL RN50C8661BRSL

Description
RES 8.66Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/20W .1% AXIAL - RN50C8661BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/20W .1% AXIAL
RN50C8661BRSL
RES 8.66K OHM 1/20W .1% AXIAL RN50C8661BRSL
RES 8.66Kohm 1/20W .1% AXIAL

RES 8.66Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8661BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8661BRSL-ND
Through Hole Resistors RN50C8661BRSL-ND
8.66 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.66 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8661BRSL RN50C8661BRSL-ND
Product Name RES 8.66K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers