Vishay Intertechnology, Inc. Vishay/DaleRES MIL 845 OHM 1% 1/20W RN50C8450FRE6

Description
Vishay/DaleRES MIL 845ohm 1% 1/20W
Request a Quote Datasheet
Description
Vishay/DaleRES MIL 845ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES MIL 845 OHM 1% 1/20W - RN50C8450FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES MIL 845 OHM 1% 1/20W
RN50C8450FRE6
Vishay/DaleRES MIL 845 OHM 1% 1/20W RN50C8450FRE6
Vishay/DaleRES MIL 845ohm 1% 1/20W

Vishay/DaleRES MIL 845ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C8450FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8450FRE6-ND
Through Hole Resistors RN50C8450FRE6-ND
845 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

845 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8450FRE6 RN50C8450FRE6-ND
Product Name Vishay/DaleRES MIL 845 OHM 1% 1/20W Through Hole Resistors
Resistance Range 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details