Vishay Intertechnology, Inc. RES 835 OHM 1/20W 1% AXIAL RN50C8350FB14

Description
RES 835ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 835ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 835 OHM 1/20W 1% AXIAL - RN50C8350FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 835 OHM 1/20W 1% AXIAL
RN50C8350FB14
RES 835 OHM 1/20W 1% AXIAL RN50C8350FB14
RES 835ohm 1/20W 1% AXIAL

RES 835ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8350FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8350FB14-ND
Through Hole Resistors RN50C8350FB14-ND
835 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

835 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8350FB14 RN50C8350FB14-ND
Product Name RES 835 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 835 ohms 835 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details