Vishay Intertechnology, Inc. RES 82.5 OHM 1/20W 1% AXIAL RN50C82R5FBSL

Description
RES 82.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/20W 1% AXIAL - RN50C82R5FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/20W 1% AXIAL
RN50C82R5FBSL
RES 82.5 OHM 1/20W 1% AXIAL RN50C82R5FBSL
RES 82.5ohm 1/20W 1% AXIAL

RES 82.5ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C82R5FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C82R5FBSL-ND
Through Hole Resistors RN50C82R5FBSL-ND
82.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C82R5FBSL RN50C82R5FBSL-ND
Product Name RES 82.5 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details