Vishay Intertechnology, Inc. RES 82.5 OHM 1/20W 1% AXIAL RN50C82R5FB14

Description
RES 82.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/20W 1% AXIAL - RN50C82R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/20W 1% AXIAL
RN50C82R5FB14
RES 82.5 OHM 1/20W 1% AXIAL RN50C82R5FB14
RES 82.5ohm 1/20W 1% AXIAL

RES 82.5ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C82R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C82R5FB14-ND
Through Hole Resistors RN50C82R5FB14-ND
82.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,82.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6589
Resistor,metal Film,82.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6589
Resistor,Metal Film,82.5Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,82.5Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C82R5FB14 RN50C82R5FB14-ND 54C6589
Product Name RES 82.5 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,82.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details