Vishay Intertechnology, Inc. RES 825 OHM 1/20W 1% AXIAL RN50C8250FB14

Description
RES 825ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/20W 1% AXIAL - RN50C8250FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/20W 1% AXIAL
RN50C8250FB14
RES 825 OHM 1/20W 1% AXIAL RN50C8250FB14
RES 825ohm 1/20W 1% AXIAL

RES 825ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8250FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8250FB14-ND
Through Hole Resistors RN50C8250FB14-ND
825 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

825 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8250FB14 RN50C8250FB14-ND
Product Name RES 825 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers