Vishay Intertechnology, Inc. RES 825 OHM 1/20W .1% AXIAL RN50C8250BRE6

Description
RES 825ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/20W .1% AXIAL - RN50C8250BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/20W .1% AXIAL
RN50C8250BRE6
RES 825 OHM 1/20W .1% AXIAL RN50C8250BRE6
RES 825ohm 1/20W .1% AXIAL

RES 825ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8250BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8250BRE6-ND
Through Hole Resistors RN50C8250BRE6-ND
825 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

825 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8250BRE6 RN50C8250BRE6-ND
Product Name RES 825 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers