Vishay Intertechnology, Inc. RES 820 OHM 1/20W 1% AXIAL RN50C8200FB14

Description
RES 820ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/20W 1% AXIAL - RN50C8200FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/20W 1% AXIAL
RN50C8200FB14
RES 820 OHM 1/20W 1% AXIAL RN50C8200FB14
RES 820ohm 1/20W 1% AXIAL

RES 820ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8200FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8200FB14-ND
Through Hole Resistors RN50C8200FB14-ND
820 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

820 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8200FB14 RN50C8200FB14-ND
Product Name RES 820 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details