Vishay Intertechnology, Inc. RES 816 OHM 1/20W 1% AXIAL RN50C8160FB14

Description
RES 816ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 816ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 816 OHM 1/20W 1% AXIAL - RN50C8160FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 816 OHM 1/20W 1% AXIAL
RN50C8160FB14
RES 816 OHM 1/20W 1% AXIAL RN50C8160FB14
RES 816ohm 1/20W 1% AXIAL

RES 816ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8160FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8160FB14-ND
Through Hole Resistors RN50C8160FB14-ND
816 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

816 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8160FB14 RN50C8160FB14-ND
Product Name RES 816 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 816 ohms 816 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details