Vishay Intertechnology, Inc. RES 80.6 OHM 1/20W 1% AXIAL RN50C80R6FRE6

Description
RES 80.6ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/20W 1% AXIAL - RN50C80R6FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/20W 1% AXIAL
RN50C80R6FRE6
RES 80.6 OHM 1/20W 1% AXIAL RN50C80R6FRE6
RES 80.6ohm 1/20W 1% AXIAL

RES 80.6ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C80R6FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C80R6FRE6-ND
Through Hole Resistors RN50C80R6FRE6-ND
80.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C80R6FRE6 RN50C80R6FRE6-ND
Product Name RES 80.6 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details