Vishay Intertechnology, Inc. RES 80.6 OHM 1/20W 1% AXIAL RN50C80R6FB14

Description
RES 80.6ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/20W 1% AXIAL - RN50C80R6FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/20W 1% AXIAL
RN50C80R6FB14
RES 80.6 OHM 1/20W 1% AXIAL RN50C80R6FB14
RES 80.6ohm 1/20W 1% AXIAL

RES 80.6ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C80R6FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C80R6FB14-ND
Through Hole Resistors RN50C80R6FB14-ND
80.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,80.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6572 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,80.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6572
Resistor,metal Film,80.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6572
Resistor,Metal Film,80.6Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,80.6Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C80R6FB14 RN50C80R6FB14-ND 54C6572
Product Name RES 80.6 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,80.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details