Vishay Intertechnology, Inc. RES 806 OHM 1/20W 1% AXIAL RN50C8060FB14

Description
RES 806ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/20W 1% AXIAL - RN50C8060FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/20W 1% AXIAL
RN50C8060FB14
RES 806 OHM 1/20W 1% AXIAL RN50C8060FB14
RES 806ohm 1/20W 1% AXIAL

RES 806ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8060FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8060FB14-ND
Through Hole Resistors RN50C8060FB14-ND
806 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

806 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8060FB14 RN50C8060FB14-ND
Product Name RES 806 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details