Vishay Intertechnology, Inc. RES 78.7 OHM 1/20W 1% AXIAL RN50C78R7FBSL

Description
RES 78.7ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1/20W 1% AXIAL - RN50C78R7FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/20W 1% AXIAL
RN50C78R7FBSL
RES 78.7 OHM 1/20W 1% AXIAL RN50C78R7FBSL
RES 78.7ohm 1/20W 1% AXIAL

RES 78.7ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C78R7FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C78R7FBSL-ND
Through Hole Resistors RN50C78R7FBSL-ND
78.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C78R7FBSL RN50C78R7FBSL-ND
Product Name RES 78.7 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details