Vishay Intertechnology, Inc. RES 78.7K OHM 1/20W 1% AXIAL RN50C7872FRE6

Description
RES 78.7Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/20W 1% AXIAL - RN50C7872FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/20W 1% AXIAL
RN50C7872FRE6
RES 78.7K OHM 1/20W 1% AXIAL RN50C7872FRE6
RES 78.7Kohm 1/20W 1% AXIAL

RES 78.7Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C7872FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C7872FRE6-ND
Through Hole Resistors RN50C7872FRE6-ND
78.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C7872FRE6 RN50C7872FRE6-ND
Product Name RES 78.7K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers