Vishay Intertechnology, Inc. RES MIL 787 OHM 1% 1/20W RN50C7870FRE6

Description
RES MIL 787ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 787ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 787 OHM 1% 1/20W - RN50C7870FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 787 OHM 1% 1/20W
RN50C7870FRE6
RES MIL 787 OHM 1% 1/20W RN50C7870FRE6
RES MIL 787ohm 1% 1/20W

RES MIL 787ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C7870FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C7870FRE6-ND
Through Hole Resistors RN50C7870FRE6-ND
787 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

787 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C7870FRE6 RN50C7870FRE6-ND
Product Name RES MIL 787 OHM 1% 1/20W Through Hole Resistors
Resistance Range 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers