Vishay Intertechnology, Inc. RES 76.8 OHM 1/20W 1% AXIAL RN50C76R8FRSL

Description
RES 76.8ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1/20W 1% AXIAL - RN50C76R8FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/20W 1% AXIAL
RN50C76R8FRSL
RES 76.8 OHM 1/20W 1% AXIAL RN50C76R8FRSL
RES 76.8ohm 1/20W 1% AXIAL

RES 76.8ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C76R8FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C76R8FRSL-ND
Through Hole Resistors RN50C76R8FRSL-ND
76.8 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

76.8 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C76R8FRSL RN50C76R8FRSL-ND
Product Name RES 76.8 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers