Vishay Intertechnology, Inc. RES 76.8K OHM 1/20W 1% AXIAL RN50C7682FRSL

Description
RES 76.8Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 76.8Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/20W 1% AXIAL - RN50C7682FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/20W 1% AXIAL
RN50C7682FRSL
RES 76.8K OHM 1/20W 1% AXIAL RN50C7682FRSL
RES 76.8Kohm 1/20W 1% AXIAL

RES 76.8Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C7682FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C7682FRSL-ND
Through Hole Resistors RN50C7682FRSL-ND
76.8 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

76.8 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C7682FRSL RN50C7682FRSL-ND
Product Name RES 76.8K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers