Vishay Intertechnology, Inc. RES 768 OHM 1/20W 1% AXIAL RN50C7680FB14

Description
RES 768ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/20W 1% AXIAL - RN50C7680FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/20W 1% AXIAL
RN50C7680FB14
RES 768 OHM 1/20W 1% AXIAL RN50C7680FB14
RES 768ohm 1/20W 1% AXIAL

RES 768ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C7680FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C7680FB14-ND
Through Hole Resistors RN50C7680FB14-ND
768 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

768 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,768Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6553 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,768Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6553
Resistor,metal Film,768Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6553
Resistor,Metal Film,768Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,768Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C7680FB14 RN50C7680FB14-ND 54C6553
Product Name RES 768 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,768Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details