Vishay Intertechnology, Inc. RES 75K OHM 1/20W 1% AXIAL RN50C7502FRSL

Description
RES 75Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/20W 1% AXIAL - RN50C7502FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/20W 1% AXIAL
RN50C7502FRSL
RES 75K OHM 1/20W 1% AXIAL RN50C7502FRSL
RES 75Kohm 1/20W 1% AXIAL

RES 75Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C7502FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C7502FRSL-ND
Through Hole Resistors RN50C7502FRSL-ND
75 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C7502FRSL RN50C7502FRSL-ND
Product Name RES 75K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers