Vishay Intertechnology, Inc. RES 7.5K OHM 1/20W .1% AXIAL RN50C7501BB14

Description
RES 7.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/20W .1% AXIAL - RN50C7501BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/20W .1% AXIAL
RN50C7501BB14
RES 7.5K OHM 1/20W .1% AXIAL RN50C7501BB14
RES 7.5Kohm 1/20W .1% AXIAL

RES 7.5Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C7501BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C7501BB14-ND
Through Hole Resistors RN50C7501BB14-ND
7.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C7501BB14 RN50C7501BB14-ND
Product Name RES 7.5K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers