Vishay Intertechnology, Inc. RES 732 OHM 1/20W 1% AXIAL RN50C7320FRSL

Description
RES 732ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/20W 1% AXIAL - RN50C7320FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/20W 1% AXIAL
RN50C7320FRSL
RES 732 OHM 1/20W 1% AXIAL RN50C7320FRSL
RES 732ohm 1/20W 1% AXIAL

RES 732ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C7320FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C7320FRSL-ND
Through Hole Resistors RN50C7320FRSL-ND
732 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C7320FRSL RN50C7320FRSL-ND
Product Name RES 732 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers