Vishay Intertechnology, Inc. RES 732 OHM 1/20W .1% AXIAL RN50C7320BRSL

Description
RES 732ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/20W .1% AXIAL - RN50C7320BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/20W .1% AXIAL
RN50C7320BRSL
RES 732 OHM 1/20W .1% AXIAL RN50C7320BRSL
RES 732ohm 1/20W .1% AXIAL

RES 732ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C7320BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C7320BRSL-ND
Through Hole Resistors RN50C7320BRSL-ND
732 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C7320BRSL RN50C7320BRSL-ND
Product Name RES 732 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details