Vishay Intertechnology, Inc. Res Metal Film 732 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C7320BRE6

Description
Res Metal Film 732 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 732 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 732 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C7320BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 732 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C7320BRE6
Res Metal Film 732 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C7320BRE6
Res Metal Film 732 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 732 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50C7320BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C7320BRE6-ND
Through Hole Resistors RN50C7320BRE6-ND
732 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C7320BRE6 RN50C7320BRE6-ND
Product Name Res Metal Film 732 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers