Vishay Intertechnology, Inc. RES 71.5 OHM 1/20W 1% AXIAL RN50C71R5FRSL

Description
RES 71.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/20W 1% AXIAL - RN50C71R5FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/20W 1% AXIAL
RN50C71R5FRSL
RES 71.5 OHM 1/20W 1% AXIAL RN50C71R5FRSL
RES 71.5ohm 1/20W 1% AXIAL

RES 71.5ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C71R5FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C71R5FRSL-ND
Through Hole Resistors RN50C71R5FRSL-ND
71.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C71R5FRSL RN50C71R5FRSL-ND
Product Name RES 71.5 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details