Vishay Intertechnology, Inc. Vishay/DaleRES MIL 715 OHM 1% 1/20W RN50C7150FRE6

Description
Vishay/DaleRES MIL 715ohm 1% 1/20W
Request a Quote Datasheet
Description
Vishay/DaleRES MIL 715ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES MIL 715 OHM 1% 1/20W - RN50C7150FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES MIL 715 OHM 1% 1/20W
RN50C7150FRE6
Vishay/DaleRES MIL 715 OHM 1% 1/20W RN50C7150FRE6
Vishay/DaleRES MIL 715ohm 1% 1/20W

Vishay/DaleRES MIL 715ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C7150FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C7150FRE6-ND
Through Hole Resistors RN50C7150FRE6-ND
715 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6514 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6514
Resistor,metal Film,715Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6514
Resistor,Metal Film,715Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,715Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C7150FRE6 RN50C7150FRE6-ND 54C6514
Product Name Vishay/DaleRES MIL 715 OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,715Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details