Vishay Intertechnology, Inc. RES MIL 69.8K OHM 1% 1/20W RN50C6982FRE6

Description
RES MIL 69.8Kohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 69.8Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 69.8K OHM 1% 1/20W - RN50C6982FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 69.8K OHM 1% 1/20W
RN50C6982FRE6
RES MIL 69.8K OHM 1% 1/20W RN50C6982FRE6
RES MIL 69.8Kohm 1% 1/20W

RES MIL 69.8Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C6982FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6982FRE6-ND
Through Hole Resistors RN50C6982FRE6-ND
69.8 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6982FRE6 RN50C6982FRE6-ND
Product Name RES MIL 69.8K OHM 1% 1/20W Through Hole Resistors
Resistance Range 69800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details