Vishay Intertechnology, Inc. RES 69.8K OHM 1/20W 1% AXIAL RN50C6982FB14

Description
RES 69.8Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 69.8Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/20W 1% AXIAL - RN50C6982FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/20W 1% AXIAL
RN50C6982FB14
RES 69.8K OHM 1/20W 1% AXIAL RN50C6982FB14
RES 69.8Kohm 1/20W 1% AXIAL

RES 69.8Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6982FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6982FB14-ND
Through Hole Resistors RN50C6982FB14-ND
69.8 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6982FB14 RN50C6982FB14-ND
Product Name RES 69.8K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details