Vishay Intertechnology, Inc. RES 698 OHM 1/20W 1% AXIAL RN50C6980FRSL

Description
RES 698ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 698ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/20W 1% AXIAL - RN50C6980FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/20W 1% AXIAL
RN50C6980FRSL
RES 698 OHM 1/20W 1% AXIAL RN50C6980FRSL
RES 698ohm 1/20W 1% AXIAL

RES 698ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6980FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6980FRSL-ND
Through Hole Resistors RN50C6980FRSL-ND
698 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

698 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6980FRSL RN50C6980FRSL-ND
Product Name RES 698 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details