Vishay Intertechnology, Inc. RES 698 OHM 1/20W 1% AXIAL RN50C6980FBSL

Description
RES 698ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 698ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/20W 1% AXIAL - RN50C6980FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/20W 1% AXIAL
RN50C6980FBSL
RES 698 OHM 1/20W 1% AXIAL RN50C6980FBSL
RES 698ohm 1/20W 1% AXIAL

RES 698ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6980FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6980FBSL-ND
Through Hole Resistors RN50C6980FBSL-ND
698 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

698 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6980FBSL RN50C6980FBSL-ND
Product Name RES 698 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers