Vishay Intertechnology, Inc. RES 698 OHM 1/20W 1% AXIAL RN50C6980FB14

Description
RES 698ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 698ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/20W 1% AXIAL - RN50C6980FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/20W 1% AXIAL
RN50C6980FB14
RES 698 OHM 1/20W 1% AXIAL RN50C6980FB14
RES 698ohm 1/20W 1% AXIAL

RES 698ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6980FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6980FB14-ND
Through Hole Resistors RN50C6980FB14-ND
698 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

698 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6494
Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6494
Resistor,Metal Film,698Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,698Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C6980FB14 RN50C6980FB14-ND 54C6494
Product Name RES 698 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers