Vishay Intertechnology, Inc. Through Hole Resistors RN50C6900FB14

Description
690 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
690 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C6900FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6900FB14-ND
Through Hole Resistors RN50C6900FB14-ND
690 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

690 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 690 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole - RN50C6900FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 690 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
RN50C6900FB14
Res Metal Film 690 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN50C6900FB14
Res Metal Film 690 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 690 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50C6900FB14-ND RN50C6900FB14
Product Name Through Hole Resistors Res Metal Film 690 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details