Vishay Intertechnology, Inc. RES MIL 68.1 OHM 1% 1/20W RN50C68R1FRE6

Description
RES MIL 68.1ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 68.1ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 68.1 OHM 1% 1/20W - RN50C68R1FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 68.1 OHM 1% 1/20W
RN50C68R1FRE6
RES MIL 68.1 OHM 1% 1/20W RN50C68R1FRE6
RES MIL 68.1ohm 1% 1/20W

RES MIL 68.1ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C68R1FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C68R1FRE6-ND
Through Hole Resistors RN50C68R1FRE6-ND
68.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,68.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6478 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,68.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6478
Resistor,metal Film,68.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6478
Resistor,Metal Film,68.1Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,68.1Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C68R1FRE6 RN50C68R1FRE6-ND 54C6478
Product Name RES MIL 68.1 OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,68.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details