Vishay Intertechnology, Inc. RES 68.1 OHM 1/20W .1% AXIAL RN50C68R1BBSL

Description
RES 68.1ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/20W .1% AXIAL - RN50C68R1BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/20W .1% AXIAL
RN50C68R1BBSL
RES 68.1 OHM 1/20W .1% AXIAL RN50C68R1BBSL
RES 68.1ohm 1/20W .1% AXIAL

RES 68.1ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C68R1BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C68R1BBSL-ND
Through Hole Resistors RN50C68R1BBSL-ND
68.1 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C68R1BBSL RN50C68R1BBSL-ND
Product Name RES 68.1 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details