Vishay Intertechnology, Inc. RES 68.1K OHM 1/20W 1% AXIAL RN50C6812FB14

Description
RES 68.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/20W 1% AXIAL - RN50C6812FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/20W 1% AXIAL
RN50C6812FB14
RES 68.1K OHM 1/20W 1% AXIAL RN50C6812FB14
RES 68.1Kohm 1/20W 1% AXIAL

RES 68.1Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6812FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6812FB14-ND
Through Hole Resistors RN50C6812FB14-ND
68.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6812FB14 RN50C6812FB14-ND
Product Name RES 68.1K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers