Vishay Intertechnology, Inc. RES 66.5 OHM 1/20W 1% AXIAL RN50C66R5FRE6

Description
RES 66.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1/20W 1% AXIAL - RN50C66R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1/20W 1% AXIAL
RN50C66R5FRE6
RES 66.5 OHM 1/20W 1% AXIAL RN50C66R5FRE6
RES 66.5ohm 1/20W 1% AXIAL

RES 66.5ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C66R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C66R5FRE6-ND
Through Hole Resistors RN50C66R5FRE6-ND
66.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

66.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C66R5FRE6 RN50C66R5FRE6-ND
Product Name RES 66.5 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details