Vishay Intertechnology, Inc. RES 6.65K OHM 1/20W 1% AXIAL RN50C6651FRE6

Description
RES 6.65Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/20W 1% AXIAL - RN50C6651FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/20W 1% AXIAL
RN50C6651FRE6
RES 6.65K OHM 1/20W 1% AXIAL RN50C6651FRE6
RES 6.65Kohm 1/20W 1% AXIAL

RES 6.65Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6651FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6651FRE6-ND
Through Hole Resistors RN50C6651FRE6-ND
6.65 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.65 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.65Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6469 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.65Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6469
Resistor,metal Film,6.65Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6469
Resistor,Metal Film,6.65KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,6.65KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C6651FRE6 RN50C6651FRE6-ND 54C6469
Product Name RES 6.65K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.65Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details