Vishay Intertechnology, Inc. RES 65 OHM 1/20W .1% AXIAL RN50C65R0BB14

Description
RES 65ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 65ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65 OHM 1/20W .1% AXIAL - RN50C65R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65 OHM 1/20W .1% AXIAL
RN50C65R0BB14
RES 65 OHM 1/20W .1% AXIAL RN50C65R0BB14
RES 65ohm 1/20W .1% AXIAL

RES 65ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C65R0BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C65R0BB14-ND
Through Hole Resistors RN50C65R0BB14-ND
65 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

65 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C65R0BB14 RN50C65R0BB14-ND
Product Name RES 65 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65 ohms 65 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details