Vishay Intertechnology, Inc. RES 64.9K OHM 1/20W 1% AXIAL RN50C6492FBSL

Description
RES 64.9Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/20W 1% AXIAL - RN50C6492FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/20W 1% AXIAL
RN50C6492FBSL
RES 64.9K OHM 1/20W 1% AXIAL RN50C6492FBSL
RES 64.9Kohm 1/20W 1% AXIAL

RES 64.9Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6492FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6492FBSL-ND
Through Hole Resistors RN50C6492FBSL-ND
64.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6492FBSL RN50C6492FBSL-ND
Product Name RES 64.9K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details