Vishay Intertechnology, Inc. RES 64.9K OHM 1/20W 1% AXIAL RN50C6492FB14

Description
RES 64.9Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/20W 1% AXIAL - RN50C6492FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/20W 1% AXIAL
RN50C6492FB14
RES 64.9K OHM 1/20W 1% AXIAL RN50C6492FB14
RES 64.9Kohm 1/20W 1% AXIAL

RES 64.9Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6492FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6492FB14-ND
Through Hole Resistors RN50C6492FB14-ND
64.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6492FB14 RN50C6492FB14-ND
Product Name RES 64.9K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers