Vishay Intertechnology, Inc. RES 64.9K OHM 1/20W .1% AXIAL RN50C6492BRSL

Description
RES 64.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/20W .1% AXIAL - RN50C6492BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/20W .1% AXIAL
RN50C6492BRSL
RES 64.9K OHM 1/20W .1% AXIAL RN50C6492BRSL
RES 64.9Kohm 1/20W .1% AXIAL

RES 64.9Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6492BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6492BRSL-ND
Through Hole Resistors RN50C6492BRSL-ND
64.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6492BRSL RN50C6492BRSL-ND
Product Name RES 64.9K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details