Vishay Intertechnology, Inc. RES 64.9K OHM 1/20W .1% AXIAL RN50C6492BBSL

Description
RES 64.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/20W .1% AXIAL - RN50C6492BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/20W .1% AXIAL
RN50C6492BBSL
RES 64.9K OHM 1/20W .1% AXIAL RN50C6492BBSL
RES 64.9Kohm 1/20W .1% AXIAL

RES 64.9Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6492BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6492BBSL-ND
Through Hole Resistors RN50C6492BBSL-ND
64.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6492BBSL RN50C6492BBSL-ND
Product Name RES 64.9K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers